RegalRexnord Link-Belt EPB22635HK96 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22635HK96

Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, adapter mounted, Clearance Seal, Tight fit of outer rings in Housing, cover locked by dog point set screws
Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, adapter mounted, Clearance Seal, Tight fit of outer rings in Housing, cover locked by dog point set screws

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPB22635HK96 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPB22635HK96 - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPB22635HK96 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPB22635HK96
Link-Belt EPB22635HK96 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22635HK96
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, adapter mounted, Clearance Seal, Tight fit of outer rings in Housing, cover locked by dog point set screws

2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, adapter mounted, Clearance Seal, Tight fit of outer rings in Housing, cover locked by dog point set screws

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPB22635HK96
Product Name Link-Belt EPB22635HK96 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2500 rpm
Load Rating 32500 lbs (14739 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 5.16 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.15 inch (29.21 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Grease Fit Pillow Block Mounted Bearing - BFE13G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details