RegalRexnord Link-Belt EPB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22631H

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Clearance Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPB22631H - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPB22631H
Link-Belt EPB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22631H
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Clearance Seal

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPB22631H
Product Name Link-Belt EPB22631H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2800 rpm
Load Rating 25900 lbs (11746 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB20 - TSPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1500 lbs (680 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Plain Type Pillow Block Bearing, 15mm - 80UP-15 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details