RegalRexnord Link-Belt EPB22535E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22535E

Description
2-3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, spring loaded Heavy contact Seal
Description
2-3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, spring loaded Heavy contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPB22535E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPB22535E - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPB22535E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPB22535E
Link-Belt EPB22535E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22535E
2-3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, spring loaded Heavy contact Seal

2-3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Double Setscrew Locking Collar, spring loaded Heavy contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPB22535E
Product Name Link-Belt EPB22535E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 1950 rpm
Load Rating 32500 lbs (14739 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
1-5/8 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Rexnord AMPS9215F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMPS9215F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1400 rpm
View Details