70 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | EPB224M70H |
| Product Name | Link-Belt EPB224M70H Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.76 inch (70 mm) |
| Rated Speed | 1950 rpm |
| Load Rating | 51100 lbs (23175 kg) |