2 1/4" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | EPB224B36FH |
| Product Name | Link-Belt EPB224B36FH Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.25 inch (57.15 mm) |
| Rated Speed | 2300 rpm |
| Load Rating | 38300 lbs (17370 kg) |