RegalRexnord Link-Belt EPB22447HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22447HK64

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Spacer Ring Between Outer Rings to Set Clearance
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Spacer Ring Between Outer Rings to Set Clearance

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPB22447HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPB22447HK64 - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPB22447HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPB22447HK64
Link-Belt EPB22447HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22447HK64
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Spacer Ring Between Outer Rings to Set Clearance

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Spacer Ring Between Outer Rings to Set Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPB22447HK64
Product Name Link-Belt EPB22447HK64 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1950 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
Length 1.69 inch (43 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details