2 3/4" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | EPB22444E7 |
| Product Name | Link-Belt EPB22444E7 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.75 inch (69.85 mm) |
| Rated Speed | 850 rpm |
| Load Rating | 51100 lbs (23175 kg) |