RegalRexnord Link-Belt EPB22443E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22443E

Description
2 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EPB22443E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings - EPB22443E - RegalRexnord
Milwaukee, WI, United States
Link-Belt EPB22443E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
EPB22443E
Link-Belt EPB22443E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings EPB22443E
2 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number EPB22443E
Product Name Link-Belt EPB22443E Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 1500 rpm
Load Rating 51100 lbs (23175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB20 - TSSUPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details