RegalRexnord Rexnord EP2B115TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings EP2B115TE

Description
1 15/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
1 15/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord EP2B115TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings - EP2B115TE - RegalRexnord
Milwaukee, WI, United States
Rexnord EP2B115TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
EP2B115TE
Rexnord EP2B115TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings EP2B115TE
1 15/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

1 15/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site
Pillow Block/Bearing Housing - 82888464 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
82888464
Pillow Block/Bearing Housing 82888464
EP2B115TE 1 15/16 2B PILLOW BLOCK TYPE E ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

EP2B115TE 1 15/16 2B PILLOW BLOCK TYPE E ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number EP2B115TE 82888464
Product Name Rexnord EP2B115TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 3060 rpm
Load Rating 21000 lbs (9524 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-3/16 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details