W.M. Berg PINS D41-7

Description
HARDENED DOWEL
Datasheet
Description
HARDENED DOWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINS - D41-7 - W.M. Berg
Cudahy, WI, United States
PINS
D41-7
PINS D41-7
HARDENED DOWEL

HARDENED DOWEL

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Industrial Pins
Product Number D41-7
Product Name PINS
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.38 inch (34.92 mm)
View Details
Split Pins - 2452689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Multi-Bolt Arrangement - Multi-Bolt Arrangement - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
Length 78.74 inch (2000 mm)
View Details