W.M. Berg PINS D40-5

Description
HARDENED DOWEL
Datasheet
Description
HARDENED DOWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINS - D40-5 - W.M. Berg
Cudahy, WI, United States
PINS
D40-5
PINS D40-5
HARDENED DOWEL

HARDENED DOWEL

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Industrial Pins
Product Number D40-5
Product Name PINS
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.1875
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.8750 inch (22.22 mm)
View Details
Split Pins - 2452698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.1969 inch (5 mm)
Material Mild Steel
View Details
Expander System-Flat head fastener - Flat head fastener - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
Length 78.74 inch (2000 mm)
View Details