W.M. Berg PINS D25-7

Description
DOWEL
Datasheet
Description
DOWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINS - D25-7 - W.M. Berg
Cudahy, WI, United States
PINS
D25-7
PINS D25-7
DOWEL

DOWEL

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Industrial Pins
Product Number D25-7
Product Name PINS
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.6880 inch (17.48 mm)
View Details
RS Components, Ltd.
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.3150 to 1.18 inch (8 to 30 mm)
Material Steel
View Details
Expander System-Flat head fastener - Flat head fastener - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
Length 78.74 inch (2000 mm)
View Details