W.M. Berg PINS D24-7

Description
DOWEL
Datasheet
Description
DOWEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINS - D24-7 - W.M. Berg
Cudahy, WI, United States
PINS
D24-7
PINS D24-7
DOWEL

DOWEL

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Industrial Pins
Product Number D24-7
Product Name PINS
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.25 inch (31.75 mm)
View Details
Split Pins - 270158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2 inch (50.8 mm)
Material Steel
View Details
Expander System-Flat head fastener - Flat head fastener - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
Length 78.74 inch (2000 mm)
View Details