RegalRexnord CENTA CU_013955 Centaflex-A Torsionally Soft Couplings CU_013955

Description
CENTAFLEX-A Coupling Flexible Element 10720865 CF-AR-030-0-60 ELEMENT, SPLIT
Description
CENTAFLEX-A Coupling Flexible Element 10720865 CF-AR-030-0-60 ELEMENT, SPLIT

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_013955 Centaflex-A Torsionally Soft Couplings - CU_013955 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_013955 Centaflex-A Torsionally Soft Couplings
CU_013955
CENTA CU_013955 Centaflex-A Torsionally Soft Couplings CU_013955
CENTAFLEX-A Coupling Flexible Element 10720865 CF-AR-030-0-60 ELEMENT, SPLIT

CENTAFLEX-A Coupling Flexible Element 10720865 CF-AR-030-0-60 ELEMENT, SPLIT

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_013955
Product Name CENTA CU_013955 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
Order With Part Number: A 5Z 3-05016 - A 5Z 3-05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 26.3 In-lbs (30.33 kg-cm)
Coupling Length 1.72 inch (43.66 mm)
View Details
Keyless Shaft Locking Assembly - LD010 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details