RegalRexnord CENTA CU_013445 Centaflex-A Torsionally Soft Couplings CU_013445

Description
CENTAFLEX-A Coupling Flexible Element 10723015 CF-AR-090-0-60 ELEMENT, SPLIT
Description
CENTAFLEX-A Coupling Flexible Element 10723015 CF-AR-090-0-60 ELEMENT, SPLIT

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_013445 Centaflex-A Torsionally Soft Couplings - CU_013445 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_013445 Centaflex-A Torsionally Soft Couplings
CU_013445
CENTA CU_013445 Centaflex-A Torsionally Soft Couplings CU_013445
CENTAFLEX-A Coupling Flexible Element 10723015 CF-AR-090-0-60 ELEMENT, SPLIT

CENTAFLEX-A Coupling Flexible Element 10723015 CF-AR-090-0-60 ELEMENT, SPLIT

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_013445
Product Name CENTA CU_013445 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 132168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7500 inch (19.05 mm)
View Details