RegalRexnord CENTA CU_012300 Centaflex-A Torsionally Soft Couplings CU_012300

Description
CENTAFLEX-A Coupling Flexible Element 10718933 CF-AR-080-0-60 ELEMENT, SPLIT
Description
CENTAFLEX-A Coupling Flexible Element 10718933 CF-AR-080-0-60 ELEMENT, SPLIT

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_012300 Centaflex-A Torsionally Soft Couplings - CU_012300 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_012300 Centaflex-A Torsionally Soft Couplings
CU_012300
CENTA CU_012300 Centaflex-A Torsionally Soft Couplings CU_012300
CENTAFLEX-A Coupling Flexible Element 10718933 CF-AR-080-0-60 ELEMENT, SPLIT

CENTAFLEX-A Coupling Flexible Element 10718933 CF-AR-080-0-60 ELEMENT, SPLIT

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_012300
Product Name CENTA CU_012300 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Flexible Coupling Flectors - 8087074 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 3.5 inch (88.9 mm)
View Details