RegalRexnord CENTA CU_009115 Centaflex-X Torsionally Stiff Couplings CU_009115

Description
CENTAFLEX-X Coupling Flexible Element 10724533 CF-X-016-0S ELEMENT ONLY
Description
CENTAFLEX-X Coupling Flexible Element 10724533 CF-X-016-0S ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_009115 Centaflex-X Torsionally Stiff Couplings - CU_009115 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_009115 Centaflex-X Torsionally Stiff Couplings
CU_009115
CENTA CU_009115 Centaflex-X Torsionally Stiff Couplings CU_009115
CENTAFLEX-X Coupling Flexible Element 10724533 CF-X-016-0S ELEMENT ONLY

CENTAFLEX-X Coupling Flexible Element 10724533 CF-X-016-0S ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_009115
Product Name CENTA CU_009115 Centaflex-X Torsionally Stiff Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
0.1875
Specs
Coupling Type Sliding Block
Rated Torque 4.4 In-lbs (5.07 kg-cm)
Units English Design
View Details
Flexible Coupling Flectors - 2032431 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details