RegalRexnord CENTA CU_007873 Centaflex-A Torsionally Soft Couplings CU_007873

Description
CENTAFLEX-A Coupling Flexible Element 10719827 CF-A-004Y-0-60 *ELEMENT ONLY
Description
CENTAFLEX-A Coupling Flexible Element 10719827 CF-A-004Y-0-60 *ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_007873 Centaflex-A Torsionally Soft Couplings - CU_007873 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_007873 Centaflex-A Torsionally Soft Couplings
CU_007873
CENTA CU_007873 Centaflex-A Torsionally Soft Couplings CU_007873
CENTAFLEX-A Coupling Flexible Element 10719827 CF-A-004Y-0-60 *ELEMENT ONLY

CENTAFLEX-A Coupling Flexible Element 10719827 CF-A-004Y-0-60 *ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_007873
Product Name CENTA CU_007873 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Order With Part Number: A 5Z 3-07514 - A 5Z 3-07514 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 90 In-lbs (104 kg-cm)
Coupling Length 2.12 inch (53.97 mm)
View Details
Flexible Couplings - 606031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5906 inch (15 mm)
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details