RegalRexnord CENTA CU_005387 Centaflex-H Torsionally Stiff Couplings CU_005387

Description
CENTAFLEX-H Coupling Flexible Element 10721914 CF-H-030-0 ELEMENT ONLY
Description
CENTAFLEX-H Coupling Flexible Element 10721914 CF-H-030-0 ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_005387 Centaflex-H Torsionally Stiff Couplings - CU_005387 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_005387 Centaflex-H Torsionally Stiff Couplings
CU_005387
CENTA CU_005387 Centaflex-H Torsionally Stiff Couplings CU_005387
CENTAFLEX-H Coupling Flexible Element 10721914 CF-H-030-0 ELEMENT ONLY

CENTAFLEX-H Coupling Flexible Element 10721914 CF-H-030-0 ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_005387
Product Name CENTA CU_005387 Centaflex-H Torsionally Stiff Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 606047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details