RegalRexnord CENTA CU_005156 Centaflex-A Torsionally Soft Couplings CU_005156

Description
CENTAFLEX-A Coupling Flexible Element 10718827 CF-A-002-0S-60 ELEMENT ONLY
Description
CENTAFLEX-A Coupling Flexible Element 10718827 CF-A-002-0S-60 ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_005156 Centaflex-A Torsionally Soft Couplings - CU_005156 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_005156 Centaflex-A Torsionally Soft Couplings
CU_005156
CENTA CU_005156 Centaflex-A Torsionally Soft Couplings CU_005156
CENTAFLEX-A Coupling Flexible Element 10718827 CF-A-002-0S-60 ELEMENT ONLY

CENTAFLEX-A Coupling Flexible Element 10718827 CF-A-002-0S-60 ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_005156
Product Name CENTA CU_005156 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Flexible Coupling Flectors - 8087336 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1 degrees
Parallel 0.0110 inch (0.2800 mm)
View Details
Any A 5D 1-18 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details