RegalRexnord CENTA CU_005154 Centaflex-A Torsionally Soft Couplings CU_005154

Description
CENTAFLEX-A Coupling Flexible Element 10720604 CF-A-001-0S-60 ELEMENT ONLY
Description
CENTAFLEX-A Coupling Flexible Element 10720604 CF-A-001-0S-60 ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_005154 Centaflex-A Torsionally Soft Couplings - CU_005154 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_005154 Centaflex-A Torsionally Soft Couplings
CU_005154
CENTA CU_005154 Centaflex-A Torsionally Soft Couplings CU_005154
CENTAFLEX-A Coupling Flexible Element 10720604 CF-A-001-0S-60 ELEMENT ONLY

CENTAFLEX-A Coupling Flexible Element 10720604 CF-A-001-0S-60 ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_005154
Product Name CENTA CU_005154 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 2032438 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details