RegalRexnord CENTA CU_005133 Centaflex-A Torsionally Soft Couplings CU_005133

Description
CENTAFLEX-A Coupling Flexible Element 10720951 CF-A-800-0-60 ELEMENT ONLY
Description
CENTAFLEX-A Coupling Flexible Element 10720951 CF-A-800-0-60 ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_005133 Centaflex-A Torsionally Soft Couplings - CU_005133 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_005133 Centaflex-A Torsionally Soft Couplings
CU_005133
CENTA CU_005133 Centaflex-A Torsionally Soft Couplings CU_005133
CENTAFLEX-A Coupling Flexible Element 10720951 CF-A-800-0-60 ELEMENT ONLY

CENTAFLEX-A Coupling Flexible Element 10720951 CF-A-800-0-60 ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_005133
Product Name CENTA CU_005133 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Coupling Flectors - 2032402 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.7874 inch (20 mm)
View Details