RegalRexnord CENTA CU_005119 Centaflex-A Torsionally Soft Couplings CU_005119

Description
CENTAFLEX-A Coupling Flexible Element 10722329 CF-A-080-0-60 ELEMENT ONLY
Description
CENTAFLEX-A Coupling Flexible Element 10722329 CF-A-080-0-60 ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_005119 Centaflex-A Torsionally Soft Couplings - CU_005119 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_005119 Centaflex-A Torsionally Soft Couplings
CU_005119
CENTA CU_005119 Centaflex-A Torsionally Soft Couplings CU_005119
CENTAFLEX-A Coupling Flexible Element 10722329 CF-A-080-0-60 ELEMENT ONLY

CENTAFLEX-A Coupling Flexible Element 10722329 CF-A-080-0-60 ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_005119
Product Name CENTA CU_005119 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7874 to 2.76 inch (20 to 70 mm)
View Details
Flexible Coupling Flectors - 8087086 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 4.56 inch (116 mm)
View Details