RegalRexnord CENTA CU_005108 Centaflex-A Torsionally Soft Couplings CU_005108

Description
CENTAFLEX-A Coupling Flexible Element 10722274 CF-A-022-0-50 ELEMENT ONLY
Description
CENTAFLEX-A Coupling Flexible Element 10722274 CF-A-022-0-50 ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_005108 Centaflex-A Torsionally Soft Couplings - CU_005108 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_005108 Centaflex-A Torsionally Soft Couplings
CU_005108
CENTA CU_005108 Centaflex-A Torsionally Soft Couplings CU_005108
CENTAFLEX-A Coupling Flexible Element 10722274 CF-A-022-0-50 ELEMENT ONLY

CENTAFLEX-A Coupling Flexible Element 10722274 CF-A-022-0-50 ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_005108
Product Name CENTA CU_005108 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Flexible Coupling Flectors - 8087187 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 4.72 inch (120 mm)
View Details