RegalRexnord CENTA CU_005104 Centaflex-A Torsionally Soft Couplings CU_005104

Description
CENTAFLEX-A Coupling Flexible Element 10720956 CF-A-012-0-50 ELEMENT ONLY
Description
CENTAFLEX-A Coupling Flexible Element 10720956 CF-A-012-0-50 ELEMENT ONLY

Suppliers

Company
Product
Description
Supplier Links
CENTA CU_005104 Centaflex-A Torsionally Soft Couplings - CU_005104 - RegalRexnord
Milwaukee, WI, United States
CENTA CU_005104 Centaflex-A Torsionally Soft Couplings
CU_005104
CENTA CU_005104 Centaflex-A Torsionally Soft Couplings CU_005104
CENTAFLEX-A Coupling Flexible Element 10720956 CF-A-012-0-50 ELEMENT ONLY

CENTAFLEX-A Coupling Flexible Element 10720956 CF-A-012-0-50 ELEMENT ONLY

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flexible Couplings
Product Number CU_005104
Product Name CENTA CU_005104 Centaflex-A Torsionally Soft Couplings
Coupling Type Element
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20S, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20s - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 2032438 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details