W.M. Berg DISC COUPLINGS CTCA75-1

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC COUPLINGS - CTCA75-1 - W.M. Berg
Cudahy, WI, United States
DISC COUPLINGS
CTCA75-1
DISC COUPLINGS CTCA75-1
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number CTCA75-1
Product Name DISC COUPLINGS
Rated Torque 440 In-lbs (507 kg-cm)
Units English Design
Bore Diameter 0.4380 to 0.5005 inch (11.13 to 12.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 2032399 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.7874 inch (20 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
0.3748 in & 0.3748 in Bores, 1.063 in Long, Brass / Pin Hub with Phospher Bronze Bellows - S50BPH-P37537534 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 18.75 In-lbs (21.62 kg-cm)
Coupling Length 1.06 inch (27 mm)
View Details