W.M. Berg SLEEVE COUPLINGS CT-4

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLEEVE COUPLINGS - CT-4 - W.M. Berg
Cudahy, WI, United States
SLEEVE COUPLINGS
CT-4
SLEEVE COUPLINGS CT-4
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number CT-4
Product Name SLEEVE COUPLINGS
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 2032418 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
12mm Bore, 50.8mm Overall Length, Polyurethane,
Specs
Rated Torque 12.04 In-lbs (13.88 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.4724 inch (12 mm)
View Details