W.M. Berg SINGLE BEAM FLEXIBLE COUPLING COS84A-2

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE BEAM FLEXIBLE COUPLING - COS84A-2 - W.M. Berg
Cudahy, WI, United States
SINGLE BEAM FLEXIBLE COUPLING
COS84A-2
SINGLE BEAM FLEXIBLE COUPLING COS84A-2
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number COS84A-2
Product Name SINGLE BEAM FLEXIBLE COUPLING
Rated Torque 60 In-lbs (69.18 kg-cm)
Units English Design
Bore Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details