W.M. Berg SINGLE BEAM FLEXIBLE COUPLING COS73A-2

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE BEAM FLEXIBLE COUPLING - COS73A-2 - W.M. Berg
Cudahy, WI, United States
SINGLE BEAM FLEXIBLE COUPLING
COS73A-2
SINGLE BEAM FLEXIBLE COUPLING COS73A-2
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number COS73A-2
Product Name SINGLE BEAM FLEXIBLE COUPLING
Rated Torque 4 In-lbs (4.61 kg-cm)
Units English Design
Bore Diameter 0.0940 to 0.1250 inch (2.39 to 3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
KHK GC1-12SJ12, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj12 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Keyless Shaft Locking Assembly - LD200 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7087 to 3.15 inch (18 to 80 mm)
View Details