W.M. Berg THREE BEAM FLEXIBLE COUPLING CO77A-3M

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THREE BEAM FLEXIBLE COUPLING - CO77A-3M - W.M. Berg
Cudahy, WI, United States
THREE BEAM FLEXIBLE COUPLING
CO77A-3M
THREE BEAM FLEXIBLE COUPLING CO77A-3M
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number CO77A-3M
Product Name THREE BEAM FLEXIBLE COUPLING
Rated Torque 21.68 In-lbs (25 kg-cm)
Units Metric Design
Bore Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details
Flexible Coupling Flectors - 8087288 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Rated Torque 88.5 In-lbs (102 kg-cm)
Units Metric Design
View Details