W.M. Berg UNIVERSAL LATERAL COUPLINGS CO28-5

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNIVERSAL LATERAL COUPLINGS - CO28-5 - W.M. Berg
Cudahy, WI, United States
UNIVERSAL LATERAL COUPLINGS
CO28-5
UNIVERSAL LATERAL COUPLINGS CO28-5
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number CO28-5
Product Name UNIVERSAL LATERAL COUPLINGS
Rated Torque 13.88 In-lbs (16 kg-cm)
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 8087134 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Any combination of A 5A15M002508, A 5A15M002510, with A 5 P15M0025 (Disc), can be used to form a coupling. - A 5A15M002510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details