W.M. Berg UNIVERSAL LATERAL COUPLINGS CO25-6

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNIVERSAL LATERAL COUPLINGS - CO25-6 - W.M. Berg
Cudahy, WI, United States
UNIVERSAL LATERAL COUPLINGS
CO25-6
UNIVERSAL LATERAL COUPLINGS CO25-6
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number CO25-6
Product Name UNIVERSAL LATERAL COUPLINGS
Rated Torque 38 In-lbs (43.82 kg-cm)
Units English Design
Bore Diameter 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

14mm Bore, 57.15mm Overall Length, Polyurethane,
Specs
Rated Torque 27.96 In-lbs (32.24 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.5512 inch (14 mm)
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Flexible Coupling Flectors - 8087080 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 5.38 inch (137 mm)
View Details