W.M. Berg UNIVERSAL LATERAL COUPLINGS CO23-2

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNIVERSAL LATERAL COUPLINGS - CO23-2 - W.M. Berg
Cudahy, WI, United States
UNIVERSAL LATERAL COUPLINGS
CO23-2
UNIVERSAL LATERAL COUPLINGS CO23-2
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number CO23-2
Product Name UNIVERSAL LATERAL COUPLINGS
Rated Torque 13.88 In-lbs (16 kg-cm)
Units English Design
Bore Diameter 0.1250 to 0.1875 inch (3.17 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Flexible Coupling, 0.25
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 19 In-lbs (21.91 kg-cm)
Units English Design
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Flexible Coupling Flectors - 183811 - RS Components, Ltd.
Specs
Coupling Type Hrc coupling
View Details