W.M. Berg INLINE COUPLING SLIP CLUTCH CO16-1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
INLINE COUPLING SLIP CLUTCH - CO16-1 - W.M. Berg
Cudahy, WI, United States
INLINE COUPLING SLIP CLUTCH
CO16-1
INLINE COUPLING SLIP CLUTCH CO16-1
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Torque Limiters and Slip Clutches
Product Number CO16-1
Product Name INLINE COUPLING SLIP CLUTCH
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

Torque Limiter - RTL65-1 RTL65-2/RTL89-1 RTL89-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details
High Speed Overrunning Clutch Starter Drive -  - Hilliard Corporation (The)
Specs
Application Industrial; Power Transmission
Torque 275.0 to 925.0 Ft-lbs (373 to 1254 N-m)
Rotary Speed 10000 to 16000 rpm
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
TL Series Torque Limiter - TL14-15 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Torque 1446.0 to 2890.0 Ft-lbs (1961 to 3919 N-m)
Rotary Speed 500 rpm
Weight 115.0 lbs (52.15 kg)
View Details