RegalRexnord Gear Box CN1-8

Description
CN1-8 HAND WHEEL,KNURLED,REV B. FREE 2 YEAR RADWELL WARRANTY
Description
CN1-8 HAND WHEEL,KNURLED,REV B. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 43464123 - Radwell International
Willingboro, NJ, United States
Gear Box
43464123
Gear Box 43464123
CN1-8 HAND WHEEL,KNURLED,REV B. FREE 2 YEAR RADWELL WARRANTY

CN1-8 HAND WHEEL,KNURLED,REV B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 43464123
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

S Box 30:1 Composite - S30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
Gearbox - EMGA-80-P-G5-EAS-80 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
2 suppliers
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-61.7 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 61.7 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11 - S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details