W.M. Berg SPUR GEARS CCA64-15

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Suppliers

Company
Product
Description
Supplier Links
SPUR GEARS - CCA64-15 - W.M. Berg
Cudahy, WI, United States
SPUR GEARS
CCA64-15
SPUR GEARS CCA64-15
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number CCA64-15
Product Name SPUR GEARS
Gear Type Spur
Number of Teeth 15
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details
24DP, 144 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24144 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 144
Pressure Angle 14.5°
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details