W.M. Berg THIN WALL COUPLINGS CC7-9

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN WALL COUPLINGS - CC7-9 - W.M. Berg
Cudahy, WI, United States
THIN WALL COUPLINGS
CC7-9
THIN WALL COUPLINGS CC7-9
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number CC7-9
Product Name THIN WALL COUPLINGS
Rated Torque 28 In-lbs (32.29 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Any A 5D 1-18 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1814 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Units English Design
Bore Diameter 0.4380 inch (11.13 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 8087226 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 5.08 inch (129 mm)
View Details