W.M. Berg THIN WALL COUPLINGS CC6-25

Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet
Description
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN WALL COUPLINGS - CC6-25 - W.M. Berg
Cudahy, WI, United States
THIN WALL COUPLINGS
CC6-25
THIN WALL COUPLINGS CC6-25
The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime. Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings

The primary purpose of couplings is to join two pieces of rotating equipment while permitting some degree of misalignment or end movement or both. By careful selection, installation and maintenance of couplings, substantial savings can be made in reduced maintenance costs and downtime.

  • Beam Couplings
  • Bellows Couplings
  • Spider Couplings
  • Absorbathane Couplings
  • Oldham Couplings
  • Universal Joint Couplings
  • Wafer Spring and Disc Couplings
  • Sleeve Couplings
  • Neo-Flex Couplings
  • Universal Lateral Couplings
  • Flex-Thane Couplings
  • Telescopic Universal Joint Couplings
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Flexible Couplings
Product Number CC6-25
Product Name THIN WALL COUPLINGS
Rated Torque 50 In-lbs (57.65 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
0.375
Specs
Rated Torque 82 In-lbs (94.55 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.3750 inch (9.52 mm)
View Details