RegalRexnord Pipe and Coupling CC3-5

Description
CC3-5 ABSORBATHANE FLEXIBLE COU. FREE 2 YEAR RADWELL WARRANTY
Description
CC3-5 ABSORBATHANE FLEXIBLE COU. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 87698881 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
87698881
Pipe and Coupling 87698881
CC3-5 ABSORBATHANE FLEXIBLE COU. FREE 2 YEAR RADWELL WARRANTY

CC3-5 ABSORBATHANE FLEXIBLE COU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 87698881
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Rigid coupling with bores of 0.5 / 0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.5000 inch (12.7 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details