- Trained on our vast library of engineering resources.

W.M. Berg SPUR GEARS C64S7-60

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPUR GEARS - C64S7-60 - W.M. Berg
Cudahy, WI, United States
SPUR GEARS
C64S7-60
SPUR GEARS C64S7-60
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number C64S7-60
Product Name SPUR GEARS
Gear Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Module 2, 15 Tooth, Ground Alloy Steel Spur Gears - MSGA2-15 - KHK USA, Inc.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
Commercial & Precision Internal Gears (inch) - A 1B10-N48048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal
Number of Teeth 48
Pressure Angle 14.5°
View Details
Helical Gears -  - Gear Motions, Inc.
Gear Motions, Inc.
Specs
Gear Type Helical
View Details
Helical-Toothed Standard Gear Racks -  - Schneeberger Inc.
Specs
Gear Type Helical; Rack
Number of Teeth 7 to 300
Design Metric
View Details