RegalRexnord Rexnord BZAFS5615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BZAFS5615F

Description
6 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Open and One Closed Auxiliary Cap
Description
6 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Open and One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord BZAFS5615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BZAFS5615F - RegalRexnord
Milwaukee, WI, United States
Rexnord BZAFS5615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BZAFS5615F
Rexnord BZAFS5615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings BZAFS5615F
6 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Open and One Closed Auxiliary Cap

6 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Open and One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BZAFS5615F
Product Name Rexnord BZAFS5615F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 6.94 inch (176 mm)
Rated Speed 800 rpm
Load Rating 309860 lbs (140526 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 16mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.6299 inch (16 mm)
Housing Plastic / Polymer
Length 3.39 inch (86 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast Iron
Length 6.3 inch (160 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details