RegalRexnord Rexnord BZA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BZA2115

Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
Description
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord BZA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BZA2115 - RegalRexnord
Milwaukee, WI, United States
Rexnord BZA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BZA2115
Rexnord BZA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BZA2115
1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BZA2115
Product Name Rexnord BZA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 4050 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB20 - TSSUFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Mounted Pillow Blocks - SL (Low backing) - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 2.44 inch (12.7 to 61.91 mm)
Housing Cast Iron
View Details