RegalRexnord Link-Belt BY410457B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BY410457B

Description
Special PELB78100FT - 100 mm Mounted Spherical Roller Bearing, Black Nylon Coated Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, T-Water Seals, Special Flingers on Outside of Housing, Stainless Steel Hardware, with .375" Total Expansion, Cast
Description
Special PELB78100FT - 100 mm Mounted Spherical Roller Bearing, Black Nylon Coated Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, T-Water Seals, Special Flingers on Outside of Housing, Stainless Steel Hardware, with .375" Total Expansion, Cast

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BY410457B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - BY410457B - RegalRexnord
Milwaukee, WI, United States
Link-Belt BY410457B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
BY410457B
Link-Belt BY410457B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BY410457B
Special PELB78100FT - 100 mm Mounted Spherical Roller Bearing, Black Nylon Coated Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, T-Water Seals, Special Flingers on Outside of Housing, Stainless Steel Hardware, with .375" Total Expansion, Cast

Special PELB78100FT - 100 mm Mounted Spherical Roller Bearing, Black Nylon Coated Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, T-Water Seals, Special Flingers on Outside of Housing, Stainless Steel Hardware, with .375" Total Expansion, Cast

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BY410457B
Product Name Link-Belt BY410457B Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
0.375
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-06 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
View Details