RegalRexnord Link-Belt BY410457A Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BY410457A

Description
Special PLB78100FT - 100 mm Mounted Spherical Roller Bearing, Black Nylon Coated Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, T-Water Seals, Stainless Steel Hardware, Cast Closed Housing
Description
Special PLB78100FT - 100 mm Mounted Spherical Roller Bearing, Black Nylon Coated Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, T-Water Seals, Stainless Steel Hardware, Cast Closed Housing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BY410457A Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - BY410457A - RegalRexnord
Milwaukee, WI, United States
Link-Belt BY410457A Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
BY410457A
Link-Belt BY410457A Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BY410457A
Special PLB78100FT - 100 mm Mounted Spherical Roller Bearing, Black Nylon Coated Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, T-Water Seals, Stainless Steel Hardware, Cast Closed Housing

Special PLB78100FT - 100 mm Mounted Spherical Roller Bearing, Black Nylon Coated Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, T-Water Seals, Stainless Steel Hardware, Cast Closed Housing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BY410457A
Product Name Link-Belt BY410457A Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 670 rpm
Load Rating 80000 lbs (36281 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN10OPN - TTWN-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 640 lbs (290 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509024 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 4.57 inch (116 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details