1 3/4" Mounted Spherical Roller Bearing, Ductile Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, lube Hole tapped in Housing base, special 3/4" bolt slots
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | BY410315 |
| Product Name | Link-Belt BY410315 Solid-housed Pillow Blocks Link-Belt Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.75 inch (44.45 mm) |
| Length | 7.12 inch (181 mm) |