RegalRexnord Link-Belt BPLB68M75C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB68M75C

Description
75 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System, Cast Closed End
Description
75 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System, Cast Closed End

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BPLB68M75C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - BPLB68M75C - RegalRexnord
Milwaukee, WI, United States
Link-Belt BPLB68M75C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
BPLB68M75C
Link-Belt BPLB68M75C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB68M75C
75 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System, Cast Closed End

75 mm Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System, Cast Closed End

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BPLB68M75C
Product Name Link-Belt BPLB68M75C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 2.95 inch (75 mm)
Rated Speed 1039 rpm
Load Rating 58448 lbs (26507 kg)
Unlock Full Specs
to access all available technical data

Similar Products

20mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block/Bearing Housing - 19376492 - Radwell International
Specs
Bearing Type Ball
View Details