RegalRexnord Link-Belt BPLB6847C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB6847C

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System, Cast Closed End
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System, Cast Closed End

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BPLB6847C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - BPLB6847C - RegalRexnord
Milwaukee, WI, United States
Link-Belt BPLB6847C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
BPLB6847C
Link-Belt BPLB6847C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB6847C
2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System, Cast Closed End

2 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block, Adapter Mounted, T Water Seal - Dual Lip Sealing System, Cast Closed End

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BPLB6847C
Product Name Link-Belt BPLB6847C Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Bearing / Housing Features Split Housing
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1039 rpm
Load Rating 58500 lbs (26531 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB32OPN - TSPB-32-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details