RegalRexnord Link-Belt BPLB6835FC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB6835FC

Description
Product Family: Other Bearing; Line: Spherical Bearing
Description
Product Family: Other Bearing; Line: Spherical Bearing

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BPLB6835FC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings - BPLB6835FC - RegalRexnord
Milwaukee, WI, United States
Link-Belt BPLB6835FC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
BPLB6835FC
Link-Belt BPLB6835FC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings BPLB6835FC
Product Family: Other Bearing; Line: Spherical Bearing

Product Family: Other Bearing; Line: Spherical Bearing

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BPLB6835FC
Product Name Link-Belt BPLB6835FC Split-housed Pillow Blocks Link-Belt Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details