RegalRexnord Rexnord BMPS9400YF40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS9400YF40

Description
4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap, No Grease
Description
4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap, No Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord BMPS9400YF40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - BMPS9400YF40 - RegalRexnord
Milwaukee, WI, United States
Rexnord BMPS9400YF40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
BMPS9400YF40
Rexnord BMPS9400YF40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings BMPS9400YF40
4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap, No Grease

4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Open and One Closed Auxiliary Cap, No Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number BMPS9400YF40
Product Name Rexnord BMPS9400YF40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 4 inch (102 mm)
Rated Speed 1100 rpm
Load Rating 149500 lbs (67800 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB12 - TSSUTFB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 2260 lbs (1025 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Pillow Block/Bearing Housing - 128991352 - Radwell International
Specs
Bearing Type Spherical Roller
View Details