5 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block Unit, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | BMPS5507F |
| Product Name | Rexnord BMPS5507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 5.44 inch (138 mm) |
| Rated Speed | 900 rpm |
| Load Rating | 229620 lbs (104136 kg) |